40017 -- 1-1/2" FLAT SASH BRUSH, POLY/NYLON FILL, 2-1/4" TRIM LENGTH, RED LACQUERED HANDLE
Weiler Abrasives
1-1/2" Flat Sash Brush, Poly/Nylon Fill, 2-1/4" Trim Length, Red Lacquered Handle
40017
Description
7/16 in brush thickness
2-1/4 in trim length
Red Foam Handle
Ideal for Trim or Cut Work Like Window Sills, Door Frames, or Other Narrow, Flat Surfaces
Description
7/16 in brush thickness
2-1/4 in trim length
Red Foam Handle
Ideal for Trim or Cut Work Like Window Sills, Door Frames, or Other Narrow, Flat Surfaces
Datasheet
Suppliers
1-1/2" Flat Sash Brush, Poly/Nylon Fill, 2-1/4" Trim Length, Red Lacquered Handle
40017
7/16 in brush thickness
2-1/4 in trim length
Red Foam Handle
Ideal for Trim or Cut Work Like Window Sills, Door Frames, or Other Narrow, Flat Surfaces
- 7/16 in brush thickness
- 2-1/4 in trim length
- Red Foam Handle
- Ideal for Trim or Cut Work Like Window Sills, Door Frames, or Other Narrow, Flat Surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40017 |
|
Product Name
|
1-1/2" Flat Sash Brush, Poly/Nylon Fill, 2-1/4" Trim Length, Red Lacquered Handle |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Polystyrene;Nylon
|
|
Length
|
10.2 inch (259 mm)
|
|
Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon Therm-L-Brush®
Length
120 inch (3048 mm)
View Details