36305 -- VORTEC PRO RETAIL PACK 1" TURBO TUBE BRUSH
Weiler Abrasives
Vortec Pro Retail Pack 1" Turbo Tube Brush
36305
Description
Rust-proof stainless steel bristles
Reliable and efficient brushes at a value price
Description
Rust-proof stainless steel bristles
Reliable and efficient brushes at a value price
Datasheet
Suppliers
Vortec Pro Retail Pack 1" Turbo Tube Brush
36305
Rust-proof stainless steel bristles
Reliable and efficient brushes at a value price
- Rust-proof stainless steel bristles
- Reliable and efficient brushes at a value price
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
36305 |
|
Product Name
|
Vortec Pro Retail Pack 1" Turbo Tube Brush |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel
|
|
Length
|
10.5 inch (267 mm)
|
|
Width
|
3.75 inch (95.25 mm)
|
|
Rotary Speed
|
1000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Polyethylene
Length
12.2 inch (310 mm)
Applications
Dusting / Wiping; Dust Cleaning
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
14000 rpm
Applications
Dry
View Details