Weiler Abrasives Flap Disc 1290176

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290176 is a N/A 5 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 80 Grit, 7/8 in Mounting Size, and 12000 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290176 is a N/A 5 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 80 Grit, 7/8 in Mounting Size, and 12000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - 1290176 - Reid Supply
Norton Shores, MI, United States
Flap Disc
1290176
Flap Disc 1290176
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290176 is a N/A 5 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 80 Grit, 7/8 in Mounting Size, and 12000 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item 1290176 is a N/A 5 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 80 Grit, 7/8 in Mounting Size, and 12000 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number 1290176
Product Name Flap Disc
Type Alumina Zirconia; Ceramic
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834195036 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 20000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Sanding and Surface Cleaning Mounted Wheels - FX™ Mounted Wheels - Walter Surface Technologies
Specs
Type Non-woven Wheel; Sleeves; Convolute Wheel; Nonwoven
Width 1 inch (25.4 mm)
Max Speed 11000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-14 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details