Weiler Abrasives Flap Disc 1290172

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290172 is a N/A 4-1/2 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 80 Grit, 5/8-11 Nut Mounting Size, and 13000 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290172 is a N/A 4-1/2 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 80 Grit, 5/8-11 Nut Mounting Size, and 13000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - 1290172 - Reid Supply
Norton Shores, MI, United States
Flap Disc
1290172
Flap Disc 1290172
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290172 is a N/A 4-1/2 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 80 Grit, 5/8-11 Nut Mounting Size, and 13000 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item 1290172 is a N/A 4-1/2 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 80 Grit, 5/8-11 Nut Mounting Size, and 13000 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number 1290172
Product Name Flap Disc
Type Alumina Zirconia; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Arbor Unmounted Flap Wheel - 08834122038 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Mounted Flap Wheels - PD508 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine Grit Finishing or Deburring; Portable Grinder or Handheld; Fiberglass
View Details
Mandrel Mounted Wheel Brushes - BMF-20 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
3/4
Specs
Type Abrasive Brush
Width 0.7000 inch (17.78 mm)
Max Speed 2000 rpm
View Details