Weidmuller Blanking Plug, M25, Brass, 28Mm; Plug Material Weidmuller VP M25-MS65

Description
BLANKING PLUG, M25, BRASS, 28MM; Plug Material:Brass; Thread Size - Imperial:-; Thread Size - Metric:M25; External Diameter:28mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
BLANKING PLUG, M25, BRASS, 28MM; Plug Material:Brass; Thread Size - Imperial:-; Thread Size - Metric:M25; External Diameter:28mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blanking Plug, M25, Brass, 28Mm; Plug Material Weidmuller - 64AC0215 - Newark, An Avnet Company
Chicago, IL, United States
Blanking Plug, M25, Brass, 28Mm; Plug Material Weidmuller
64AC0215
Blanking Plug, M25, Brass, 28Mm; Plug Material Weidmuller 64AC0215
BLANKING PLUG, M25, BRASS, 28MM; Plug Material:Brass; Thread Size - Imperial:-; Thread Size - Metric:M25; External Diameter:28mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

BLANKING PLUG, M25, BRASS, 28MM; Plug Material:Brass; Thread Size - Imperial:-; Thread Size - Metric:M25; External Diameter:28mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AC0215
Product Name Blanking Plug, M25, Brass, 28Mm; Plug Material Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NANN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details