Weidmuller Cable Gland, M32, Nylon 6, 21Mm; Product Range Weidmuller VG M32-1/K68

Description
CABLE GLAND, M32, NYLON 6, 21MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:15mm; Cable Diameter Max:21mm; IP / NEMA Rating:IP67, IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M32, NYLON 6, 21MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:15mm; Cable Diameter Max:21mm; IP / NEMA Rating:IP67, IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M32, Nylon 6, 21Mm; Product Range Weidmuller - 64AC0201 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M32, Nylon 6, 21Mm; Product Range Weidmuller
64AC0201
Cable Gland, M32, Nylon 6, 21Mm; Product Range Weidmuller 64AC0201
CABLE GLAND, M32, NYLON 6, 21MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:15mm; Cable Diameter Max:21mm; IP / NEMA Rating:IP67, IP68; RoHS Compliant: Yes

CABLE GLAND, M32, NYLON 6, 21MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:15mm; Cable Diameter Max:21mm; IP / NEMA Rating:IP67, IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 64AC0201
Product Name Cable Gland, M32, Nylon 6, 21Mm; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland, White, M16; Thread Size Imperial Amp Te Connectivity - 26M5929 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Cable Glands - 2116801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details
Cable and Cord Grips - 1920-5308900/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details