Weidmuller Cable Gland, M25, Nylon 6, 18Mm; Product Range Weidmuller VG M25 - K 68

Description
CABLE GLAND, M25, NYLON 6, 18MM; Product Range:RockStar Series; Thread Size - Metric:M25; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP54, IP66, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M25, NYLON 6, 18MM; Product Range:RockStar Series; Thread Size - Metric:M25; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP54, IP66, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M25, Nylon 6, 18Mm; Product Range Weidmuller - 64AC0195 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25, Nylon 6, 18Mm; Product Range Weidmuller
64AC0195
Cable Gland, M25, Nylon 6, 18Mm; Product Range Weidmuller 64AC0195
CABLE GLAND, M25, NYLON 6, 18MM; Product Range:RockStar Series; Thread Size - Metric:M25; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP54, IP66, RoHS Compliant: Yes

CABLE GLAND, M25, NYLON 6, 18MM; Product Range:RockStar Series; Thread Size - Metric:M25; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP54, IP66, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 64AC0195
Product Name Cable Gland, M25, Nylon 6, 18Mm; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2100618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details