Weidmuller Cable Gland; Product Range Weidmuller VG 16-K68

Description
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:14mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:14mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Product Range Weidmuller - 61K5267 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Product Range Weidmuller
61K5267
Cable Gland; Product Range Weidmuller 61K5267
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:14mm RoHS Compliant: Yes

CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 61K5267
Product Name Cable Gland; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264134 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.57 inch (40 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details