Weidmuller Cable Gland, Pg16, Nylon 6, 15.5Mm; Product Range Weidmuller VG 16 HQ K68 11.5-15.5

Description
CABLE GLAND, PG16, NYLON 6, 15.5MM; Product Range:RockStar Series; Thread Size - Metric:PG16; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:11.5mm; Cable Diameter Max:15.5mm; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PG16, NYLON 6, 15.5MM; Product Range:RockStar Series; Thread Size - Metric:PG16; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:11.5mm; Cable Diameter Max:15.5mm; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pg16, Nylon 6, 15.5Mm; Product Range Weidmuller - 64AC0205 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg16, Nylon 6, 15.5Mm; Product Range Weidmuller
64AC0205
Cable Gland, Pg16, Nylon 6, 15.5Mm; Product Range Weidmuller 64AC0205
CABLE GLAND, PG16, NYLON 6, 15.5MM; Product Range:RockStar Series; Thread Size - Metric:PG16; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:11.5mm; Cable Diameter Max:15.5mm; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, PG16, NYLON 6, 15.5MM; Product Range:RockStar Series; Thread Size - Metric:PG16; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:11.5mm; Cable Diameter Max:15.5mm; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 64AC0205
Product Name Cable Gland, Pg16, Nylon 6, 15.5Mm; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 2101347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.5906 to 0.8268 inch (15 to 21 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG602047R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers