Weidmuller Cable Gland; Product Range Weidmuller VG 11-K68

Description
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:5mm; Cable Diameter Max:10mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:10mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:5mm; Cable Diameter Max:10mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Product Range Weidmuller - 10B6285 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Product Range Weidmuller
10B6285
Cable Gland; Product Range Weidmuller 10B6285
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:5mm; Cable Diameter Max:10mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:10mm RoHS Compliant: Yes

CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Cable Diameter Min:5mm; Cable Diameter Max:10mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 10B6285
Product Name Cable Gland; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308920/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Cable Glands - 1SNG601228R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details