Weidmuller Ethernet Ip Io, Digital Io Starter Kit; No. Of Analog Inputs Weidmuller U-REMOTE STR-KIT-EIP

Description
ETHERNET IP IO, DIGITAL IO STARTER KIT; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:Digital; IP / NEMA Rating:IP20; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET IP IO, DIGITAL IO STARTER KIT; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:Digital; IP / NEMA Rating:IP20; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Ip Io, Digital Io Starter Kit; No. Of Analog Inputs Weidmuller - 83AH4134 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Ip Io, Digital Io Starter Kit; No. Of Analog Inputs Weidmuller
83AH4134
Ethernet Ip Io, Digital Io Starter Kit; No. Of Analog Inputs Weidmuller 83AH4134
ETHERNET IP IO, DIGITAL IO STARTER KIT; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:Digital; IP / NEMA Rating:IP20; Product Range:- RoHS Compliant: Yes

ETHERNET IP IO, DIGITAL IO STARTER KIT; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:Digital; IP / NEMA Rating:IP20; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 83AH4134
Product Name Ethernet Ip Io, Digital Io Starter Kit; No. Of Analog Inputs Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
PLC Module/Rack - 92450046 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details