Weidmuller Mcb 1077 3P D 6A Acdc Weidmuller SU3D6UC

Description
MCB 1077 3P D 6A ACDC
Description
MCB 1077 3P D 6A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 1077 3P D 6A Acdc Weidmuller - 63AC3620 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 1077 3P D 6A Acdc Weidmuller
63AC3620
Mcb 1077 3P D 6A Acdc Weidmuller 63AC3620
MCB 1077 3P D 6A ACDC

MCB 1077 3P D 6A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC3620
Product Name Mcb 1077 3P D 6A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details