Weidmuller Mcb 1077 3P D 4A Acdc Weidmuller SU3D4UC

Description
MCB 1077 3P D 4A ACDC
Description
MCB 1077 3P D 4A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 1077 3P D 4A Acdc Weidmuller - 63AC3616 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 1077 3P D 4A Acdc Weidmuller
63AC3616
Mcb 1077 3P D 4A Acdc Weidmuller 63AC3616
MCB 1077 3P D 4A ACDC

MCB 1077 3P D 4A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC3616
Product Name Mcb 1077 3P D 4A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details