Weidmuller Mcb 1077 3P D 32A Acdc Weidmuller SU3D32UC

Description
MCB 1077 3P D 32A ACDC
Description
MCB 1077 3P D 32A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 1077 3P D 32A Acdc Weidmuller - 63AC3614 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 1077 3P D 32A Acdc Weidmuller
63AC3614
Mcb 1077 3P D 32A Acdc Weidmuller 63AC3614
MCB 1077 3P D 32A ACDC

MCB 1077 3P D 32A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC3614
Product Name Mcb 1077 3P D 32A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details