SUPPLEMENTARY CKT BREAKER, 3 POLE, 20A; Product Range:SU Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 44AC3978 |
| Product Name | Supplementary Ckt Breaker, 3 Pole, 20A; Product Range Weidmuller |
| Rated AC Voltage | 415 volts |