Weidmuller Mcb 1077 3P C 1A Acdc Weidmuller SU3C1UC

Description
MCB 1077 3P C 1A ACDC
Description
MCB 1077 3P C 1A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 1077 3P C 1A Acdc Weidmuller - 63AC3582 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 1077 3P C 1A Acdc Weidmuller
63AC3582
Mcb 1077 3P C 1A Acdc Weidmuller 63AC3582
MCB 1077 3P C 1A ACDC

MCB 1077 3P C 1A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC3582
Product Name Mcb 1077 3P C 1A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details