Weidmuller Mcb 1077 3P B 8A Acdc Weidmuller SU3B8UC

Description
MCB 1077 3P B 8A ACDC
Description
MCB 1077 3P B 8A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 1077 3P B 8A Acdc Weidmuller - 63AC3578 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 1077 3P B 8A Acdc Weidmuller
63AC3578
Mcb 1077 3P B 8A Acdc Weidmuller 63AC3578
MCB 1077 3P B 8A ACDC

MCB 1077 3P B 8A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC3578
Product Name Mcb 1077 3P B 8A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details