Weidmuller Mcb 1077 2P D 10A Acdc Weidmuller SU2D10UC

Description
MCB 1077 2P D 10A ACDC
Description
MCB 1077 2P D 10A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 1077 2P D 10A Acdc Weidmuller - 63AC3533 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 1077 2P D 10A Acdc Weidmuller
63AC3533
Mcb 1077 2P D 10A Acdc Weidmuller 63AC3533
MCB 1077 2P D 10A ACDC

MCB 1077 2P D 10A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC3533
Product Name Mcb 1077 2P D 10A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details