SU2C3UC -- MCB 1077 2P C 3A ACDC WEIDMULLER
Weidmuller
Mcb 1077 2P C 3A Acdc Weidmuller
SU2C3UC
Description
MCB 1077 2P C 3A ACDC
Description
MCB 1077 2P C 3A ACDC
Suppliers
Mcb 1077 2P C 3A Acdc Weidmuller
63AC3518
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC3518 |
|
Product Name
|
Mcb 1077 2P C 3A Acdc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers