Weidmuller Circuit Breaker, Thermal Magnetic, 2 P, 15A; Product Range Weidmuller SU2C15AC

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2 P, 15A; Product Range:SU Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2 P, 15A; Product Range:SU Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2 P, 15A; Product Range Weidmuller - 27X7384 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2 P, 15A; Product Range Weidmuller
27X7384
Circuit Breaker, Thermal Magnetic, 2 P, 15A; Product Range Weidmuller 27X7384
CIRCUIT BREAKER, THERMAL MAGNETIC, 2 P, 15A; Product Range:SU Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2 P, 15A; Product Range:SU Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 27X7384
Product Name Circuit Breaker, Thermal Magnetic, 2 P, 15A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - Q523-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - TMF12-211S-1.5-ND - DigiKey
Specs
Rated Current 1.5 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details