Weidmuller Supplementary Ckt Breaker, 2 Pole, 10A; Product Range Weidmuller SU2C10UC

Description
SUPPLEMENTARY CKT BREAKER, 2 POLE, 10A; Product Range:SU Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
SUPPLEMENTARY CKT BREAKER, 2 POLE, 10A; Product Range:SU Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Supplementary Ckt Breaker, 2 Pole, 10A; Product Range Weidmuller - 44AC3972 - Newark, An Avnet Company
Chicago, IL, United States
Supplementary Ckt Breaker, 2 Pole, 10A; Product Range Weidmuller
44AC3972
Supplementary Ckt Breaker, 2 Pole, 10A; Product Range Weidmuller 44AC3972
SUPPLEMENTARY CKT BREAKER, 2 POLE, 10A; Product Range:SU Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

SUPPLEMENTARY CKT BREAKER, 2 POLE, 10A; Product Range:SU Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3972
Product Name Supplementary Ckt Breaker, 2 Pole, 10A; Product Range Weidmuller
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2948-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details