Weidmuller Mcb 1077 1P D 6A Acdc Weidmuller SU1D6UC

Description
MCB 1077 1P D 6A ACDC
Description
MCB 1077 1P D 6A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 1077 1P D 6A Acdc Weidmuller - 63AC3479 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 1077 1P D 6A Acdc Weidmuller
63AC3479
Mcb 1077 1P D 6A Acdc Weidmuller 63AC3479
MCB 1077 1P D 6A ACDC

MCB 1077 1P D 6A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC3479
Product Name Mcb 1077 1P D 6A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details