SU1D35UC -- MCB 1077 1P D 35A ACDC WEIDMULLER
Weidmuller
Mcb 1077 1P D 35A Acdc Weidmuller
SU1D35UC
Description
MCB 1077 1P D 35A ACDC
Description
MCB 1077 1P D 35A ACDC
Suppliers
Mcb 1077 1P D 35A Acdc Weidmuller
63AC3474
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC3474 |
|
Product Name
|
Mcb 1077 1P D 35A Acdc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Audio / Video; Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details