Weidmuller Supplementary Ckt Breaker, 1 Pole, 5A; Product Range Weidmuller SU1C5UC

Description
SUPPLEMENTARY CKT BREAKER, 1 POLE, 5A; Product Range:SU Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
SUPPLEMENTARY CKT BREAKER, 1 POLE, 5A; Product Range:SU Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supplementary Ckt Breaker, 1 Pole, 5A; Product Range Weidmuller - 44AC3969 - Newark, An Avnet Company
Chicago, IL, United States
Supplementary Ckt Breaker, 1 Pole, 5A; Product Range Weidmuller
44AC3969
Supplementary Ckt Breaker, 1 Pole, 5A; Product Range Weidmuller 44AC3969
SUPPLEMENTARY CKT BREAKER, 1 POLE, 5A; Product Range:SU Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

SUPPLEMENTARY CKT BREAKER, 1 POLE, 5A; Product Range:SU Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3969
Product Name Supplementary Ckt Breaker, 1 Pole, 5A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data