Weidmuller Supplementary Ckt Breaker, 1 Pole, 32A; Product Range Weidmuller SU1C32UC

Description
SUPPLEMENTARY CKT BREAKER, 1 POLE, 32A; Product Range:SU Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
SUPPLEMENTARY CKT BREAKER, 1 POLE, 32A; Product Range:SU Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Supplementary Ckt Breaker, 1 Pole, 32A; Product Range Weidmuller - 44AC3968 - Newark, An Avnet Company
Chicago, IL, United States
Supplementary Ckt Breaker, 1 Pole, 32A; Product Range Weidmuller
44AC3968
Supplementary Ckt Breaker, 1 Pole, 32A; Product Range Weidmuller 44AC3968
SUPPLEMENTARY CKT BREAKER, 1 POLE, 32A; Product Range:SU Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

SUPPLEMENTARY CKT BREAKER, 1 POLE, 32A; Product Range:SU Series; Current Rating:32A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3968
Product Name Supplementary Ckt Breaker, 1 Pole, 32A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 25 amps
Rated Breaking Capacity 6000 amps
View Details
QMB Series Thermal Circuit Breaker, 7A - QMB-073-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-4542-ND - DigiKey
Specs
Rated Current 1.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details