Weidmuller Circuit Breaker, Thermal Magnetic, 1 P, 30A; Product Range Weidmuller SU1C30AC

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 30A; Product Range:SU Series; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 30A; Product Range:SU Series; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1 P, 30A; Product Range Weidmuller - 27X7382 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1 P, 30A; Product Range Weidmuller
27X7382
Circuit Breaker, Thermal Magnetic, 1 P, 30A; Product Range Weidmuller 27X7382
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 30A; Product Range:SU Series; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 30A; Product Range:SU Series; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 27X7382
Product Name Circuit Breaker, Thermal Magnetic, 1 P, 30A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 50 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 30A - QLB-303-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - T11-211-2.3-424-ND - DigiKey
Specs
Rated Current 2.3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details