Weidmuller Supplementary Ckt Breaker, 1 Pole, 1A; Product Range Weidmuller SU1C1UC

Description
SUPPLEMENTARY CKT BREAKER, 1 POLE, 1A; Product Range:SU Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
SUPPLEMENTARY CKT BREAKER, 1 POLE, 1A; Product Range:SU Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supplementary Ckt Breaker, 1 Pole, 1A; Product Range Weidmuller - 44AC3961 - Newark, An Avnet Company
Chicago, IL, United States
Supplementary Ckt Breaker, 1 Pole, 1A; Product Range Weidmuller
44AC3961
Supplementary Ckt Breaker, 1 Pole, 1A; Product Range Weidmuller 44AC3961
SUPPLEMENTARY CKT BREAKER, 1 POLE, 1A; Product Range:SU Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

SUPPLEMENTARY CKT BREAKER, 1 POLE, 1A; Product Range:SU Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3961
Product Name Supplementary Ckt Breaker, 1 Pole, 1A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117134 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
Thermal Breakers - 2845805 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
View Details
3 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details