SU1B30UC -- MCB 1077 1P B 30A ACDC WEIDMULLER
Weidmuller
Mcb 1077 1P B 30A Acdc Weidmuller
SU1B30UC
Description
MCB 1077 1P B 30A ACDC
Description
MCB 1077 1P B 30A ACDC
Suppliers
Mcb 1077 1P B 30A Acdc Weidmuller
63AC3433
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC3433 |
|
Product Name
|
Mcb 1077 1P B 30A Acdc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details