SU1B25UC -- MCB 1077 1P B 25A ACDC WEIDMULLER
Weidmuller
Mcb 1077 1P B 25A Acdc Weidmuller
SU1B25UC
Description
MCB 1077 1P B 25A ACDC
Description
MCB 1077 1P B 25A ACDC
Suppliers
Mcb 1077 1P B 25A Acdc Weidmuller
63AC3431
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC3431 |
|
Product Name
|
Mcb 1077 1P B 25A Acdc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers