SU1B15UC -- MCB 1077 1P B 15A ACDC WEIDMULLER
Weidmuller
Mcb 1077 1P B 15A Acdc Weidmuller
SU1B15UC
Description
MCB 1077 1P B 15A ACDC
Description
MCB 1077 1P B 15A ACDC
Suppliers
Mcb 1077 1P B 15A Acdc Weidmuller
63AC3427
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC3427 |
|
Product Name
|
Mcb 1077 1P B 15A Acdc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details