SRO24M -- 24DC/240UC 6.0A WEIDMULLER
Weidmuller
24Dc/240Uc 6.0A Weidmuller
SRO24M
Description
24DC/240UC 6.0A
Description
24DC/240UC 6.0A
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T1905 |
|
Product Name
|
24Dc/240Uc 6.0A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers