Weidmuller 24Dc/240Uc 3.0A Weidmuller SRO24B

Description
24DC/240UC 3.0A
Description
24DC/240UC 3.0A

Suppliers

Company
Product
Description
Supplier Links
24Dc/240Uc 3.0A Weidmuller - 44T1904 - Newark, An Avnet Company
Chicago, IL, United States
24Dc/240Uc 3.0A Weidmuller
44T1904
24Dc/240Uc 3.0A Weidmuller 44T1904
24DC/240UC 3.0A

24DC/240UC 3.0A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T1904
Product Name 24Dc/240Uc 3.0A Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details