SLOP120TR -- 120AC/240AC 3A AC LOADS WEIDMULLER
Weidmuller
120Ac/240Ac 3A Ac Loads Weidmuller
SLOP120TR
Description
120AC/240AC 3A AC LOADS
Description
120AC/240AC 3A AC LOADS
Suppliers
120Ac/240Ac 3A Ac Loads Weidmuller
64R8675
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64R8675 |
|
Product Name
|
120Ac/240Ac 3A Ac Loads Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers