Weidmuller 120Ac/240Ac 1A Ac Loads Weidmuller SLOA120TR

Description
120AC/240AC 1A AC LOADS
Description
120AC/240AC 1A AC LOADS

Suppliers

Company
Product
Description
Supplier Links
120Ac/240Ac 1A Ac Loads Weidmuller - 20T0521 - Newark, An Avnet Company
Chicago, IL, United States
120Ac/240Ac 1A Ac Loads Weidmuller
20T0521
120Ac/240Ac 1A Ac Loads Weidmuller 20T0521
120AC/240AC 1A AC LOADS

120AC/240AC 1A AC LOADS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T0521
Product Name 120Ac/240Ac 1A Ac Loads Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) BH St. Connector for RG174 with Waterproof O-ring - ET-BFS-BHO-1SL - Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Termination Crimp
View Details