Weidmuller RockStar® IP65 / NEMA Type 4X Housing Size 6

Description
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system provides integrated safety. Our unique, patented spring system provides the housing interlock with a secure grip and prevents accidental opening. This makes the interlock resistance to vibration and impact. The laser marking allows for easy and quick identification. Each housing is permanently labelled with a laser marking so that each product can be quickly designated and positioned.
Description
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system provides integrated safety. Our unique, patented spring system provides the housing interlock with a secure grip and prevents accidental opening. This makes the interlock resistance to vibration and impact. The laser marking allows for easy and quick identification. Each housing is permanently labelled with a laser marking so that each product can be quickly designated and positioned.

Suppliers

Company
Product
Description
Supplier Links
RockStar® IP65 / NEMA Type 4X Housing - Size 6 - Weidmuller
Richmond, VA, USA
RockStar® IP65 / NEMA Type 4X Housing
Size 6
RockStar® IP65 / NEMA Type 4X Housing Size 6
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system provides integrated safety. Our unique, patented spring system provides the housing interlock with a secure grip and prevents accidental opening. This makes the interlock resistance to vibration and impact. The laser marking allows for easy and quick identification. Each housing is permanently labelled with a laser marking so that each product can be quickly designated and positioned.

The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings.
The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact.
The housing interlock system provides integrated safety. Our unique, patented spring system provides the housing interlock with a secure grip and prevents accidental opening. This makes the interlock resistance to vibration and impact.
The laser marking allows for easy and quick identification. Each housing is permanently labelled with a laser marking so that each product can be quickly designated and positioned.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category NEMA and IP Enclosures
Product Number Size 6
Product Name RockStar® IP65 / NEMA Type 4X Housing
NEMA Rating Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
Depth 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Command Enclosures - aluFACE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 4.72 to 25.19 inch (120 to 640 mm)
Width 4.72 to 12.59 inch (120 to 320 mm)
Depth 3.14 to 5.31 inch (79.76 to 135 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details