TB, POWER DISTRIBUTION, 1POS, 00AWG; Rated Current:310A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 65T5829 |
| Product Name | Tb, Power Distribution, 1Pos, 00Awg; Rated Current Weidmuller |
| Voltage | 600V |