Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181261-SC 98.20 PRO
Termination: Screw
Operating Supply Voltage: 230 V
Height: 90 mm
Number of Channels: 2
Categories: Custom Parts
Alternative Parts (Cross-Reference): SC98.20PRO;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 63 mm
RoHS: Compliant
Switching Current: 10 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1181261-SC 98.20 PRO |
| Product Name | Custom Parts - Custom Parts (S - T) - SC 98.20 PRO |