Weidmuller Connector, Rcpt/ Free End, M8, 4 Way; Connector To Connector Weidmuller SAIP-M8BG-4-3.0U

Description
CONNECTOR, RCPT/ FREE END, M8, 4 WAY; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 4 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT/ FREE END, M8, 4 WAY; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt/ Free End, M8, 4 Way; Connector To Connector Weidmuller - 17X2241 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt/ Free End, M8, 4 Way; Connector To Connector Weidmuller
17X2241
Connector, Rcpt/ Free End, M8, 4 Way; Connector To Connector Weidmuller 17X2241
CONNECTOR, RCPT/ FREE END, M8, 4 WAY; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 4 RoHS Compliant: Yes

CONNECTOR, RCPT/ FREE END, M8, 4 WAY; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17X2241
Product Name Connector, Rcpt/ Free End, M8, 4 Way; Connector To Connector Weidmuller
Connector Type M8 Sensor Straight 4
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details