Weidmuller Connector, Rcpt/ Free End, M8, 3 Way; Connector To Connector Weidmuller SAIP-M8BG-3-3.0U

Description
CONNECTOR, RCPT/ FREE END, M8, 3 WAY; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 3 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT/ FREE END, M8, 3 WAY; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt/ Free End, M8, 3 Way; Connector To Connector Weidmuller - 17X2239 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt/ Free End, M8, 3 Way; Connector To Connector Weidmuller
17X2239
Connector, Rcpt/ Free End, M8, 3 Way; Connector To Connector Weidmuller 17X2239
CONNECTOR, RCPT/ FREE END, M8, 3 WAY; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 3 RoHS Compliant: Yes

CONNECTOR, RCPT/ FREE END, M8, 3 WAY; Connector to Connector:M8 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M8 Sensor Straight 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17X2239
Product Name Connector, Rcpt/ Free End, M8, 3 Way; Connector To Connector Weidmuller
Connector Type M8 Sensor Straight 3
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details