Weidmuller Connector, Rcpt/free End, M12, 4 Way,r/a; Connector To Connector Weidmuller SAIP-M12BW-4-3.0V

Description
CONNECTOR, RCPT/FREE END, M12, 4 WAY,R/A; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right AngleRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT/FREE END, M12, 4 WAY,R/A; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right AngleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt/free End, M12, 4 Way,r/a; Connector To Connector Weidmuller - 17X2236 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt/free End, M12, 4 Way,r/a; Connector To Connector Weidmuller
17X2236
Connector, Rcpt/free End, M12, 4 Way,r/a; Connector To Connector Weidmuller 17X2236
CONNECTOR, RCPT/FREE END, M12, 4 WAY,R/A; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right AngleRoHS Compliant: Yes

CONNECTOR, RCPT/FREE END, M12, 4 WAY,R/A; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Right AngleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17X2236
Product Name Connector, Rcpt/free End, M12, 4 Way,r/a; Connector To Connector Weidmuller
Connector Type M12 Sensor Right AngleRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details