Weidmuller Connector, Plug/ 2X R/a Rcpt, M12, 3 Way; Connector To Connector Weidmuller SAIL-ZW-M12BW-3-3.0U

Description
CONNECTOR, PLUG/ 2X R/A RCPT, M12, 3 WAY; Connector to Connector:M12 Straight Plug to 90° M12 Receptacle; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG/ 2X R/A RCPT, M12, 3 WAY; Connector to Connector:M12 Straight Plug to 90° M12 Receptacle; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug/ 2X R/a Rcpt, M12, 3 Way; Connector To Connector Weidmuller - 17X2217 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug/ 2X R/a Rcpt, M12, 3 Way; Connector To Connector Weidmuller
17X2217
Connector, Plug/ 2X R/a Rcpt, M12, 3 Way; Connector To Connector Weidmuller 17X2217
CONNECTOR, PLUG/ 2X R/A RCPT, M12, 3 WAY; Connector to Connector:M12 Straight Plug to 90° M12 Receptacle; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

CONNECTOR, PLUG/ 2X R/A RCPT, M12, 3 WAY; Connector to Connector:M12 Straight Plug to 90° M12 Receptacle; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17X2217
Product Name Connector, Plug/ 2X R/a Rcpt, M12, 3 Way; Connector To Connector Weidmuller
Connector Type M12 Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details