Weidmuller Sensor/Actuator Cable SAIL-M12G-5-1.5U

Description
Different machine designs often call for custom cable lengths. Sensor cables supplied with a connector at one end only are easy to adapt to the respective circumstances. The cables are available in different versions: straight, angled and with all standard pole counts (3, 4, 5, 7, 8 and 12 poles). Customisable plugs and sockets are used for building individual connecting cables. The cable sheath is made from PVC/PVC, PUR/PVC or PUR, is free from halogens and suitable for moving cable carriers. Plugs and cables are supplied in neutral black.
Description
Different machine designs often call for custom cable lengths. Sensor cables supplied with a connector at one end only are easy to adapt to the respective circumstances. The cables are available in different versions: straight, angled and with all standard pole counts (3, 4, 5, 7, 8 and 12 poles). Customisable plugs and sockets are used for building individual connecting cables. The cable sheath is made from PVC/PVC, PUR/PVC or PUR, is free from halogens and suitable for moving cable carriers. Plugs and cables are supplied in neutral black.

Suppliers

Company
Product
Description
Supplier Links
Sensor/Actuator Cable - SAIL-M12G-5-1.5U - Weidmuller
Richmond, VA, USA
Sensor/Actuator Cable
SAIL-M12G-5-1.5U
Sensor/Actuator Cable SAIL-M12G-5-1.5U
Different machine designs often call for custom cable lengths. Sensor cables supplied with a connector at one end only are easy to adapt to the respective circumstances. The cables are available in different versions: straight, angled and with all standard pole counts (3, 4, 5, 7, 8 and 12 poles). Customisable plugs and sockets are used for building individual connecting cables. The cable sheath is made from PVC/PVC, PUR/PVC or PUR, is free from halogens and suitable for moving cable carriers. Plugs and cables are supplied in neutral black.

Different machine designs often call for custom cable lengths. Sensor cables supplied with a connector at one end only are easy to adapt to the respective circumstances.

The cables are available in different versions: straight, angled and with all standard pole counts (3, 4, 5, 7, 8 and 12 poles). Customisable plugs and sockets are used for building individual connecting cables. The cable sheath is made from PVC/PVC, PUR/PVC or PUR, is free from halogens and suitable for moving cable carriers. Plugs and cables are supplied in neutral black.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Cable Assemblies
Product Number SAIL-M12G-5-1.5U
Product Name Sensor/Actuator Cable
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details