Weidmuller Circular Shell, Signal, Front Panel, Wall Mount Receptacle, Copper Alloy Body, Sai M23 Series Rohs Compliant Weidmuller SAIE-M23-S-VW

Description
Circular Shell, Signal, Front Panel, Wall Mount Receptacle, Copper Alloy Body, SAI M23 Series RoHS Compliant: Yes
Datasheet
Description
Circular Shell, Signal, Front Panel, Wall Mount Receptacle, Copper Alloy Body, SAI M23 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Signal, Front Panel, Wall Mount Receptacle, Copper Alloy Body, Sai M23 Series Rohs Compliant Weidmuller - 58T5127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Signal, Front Panel, Wall Mount Receptacle, Copper Alloy Body, Sai M23 Series Rohs Compliant Weidmuller
58T5127
Circular Shell, Signal, Front Panel, Wall Mount Receptacle, Copper Alloy Body, Sai M23 Series Rohs Compliant Weidmuller 58T5127
Circular Shell, Signal, Front Panel, Wall Mount Receptacle, Copper Alloy Body, SAI M23 Series RoHS Compliant: Yes

Circular Shell, Signal, Front Panel, Wall Mount Receptacle, Copper Alloy Body, SAI M23 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58T5127
Product Name Circular Shell, Signal, Front Panel, Wall Mount Receptacle, Copper Alloy Body, Sai M23 Series Rohs Compliant Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details