Weidmuller MICROSERIES - Relay Module 6 mm Width MRZ 5VDC 1 CO

Description
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode
Description
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode

Suppliers

Company
Product
Description
Supplier Links
MICROSERIES - Relay Module 6 mm Width - MRZ   5VDC 1 CO - Weidmuller
Richmond, VA, USA
MICROSERIES - Relay Module 6 mm Width
MRZ 5VDC 1 CO
MICROSERIES - Relay Module 6 mm Width MRZ 5VDC 1 CO
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode

Relays of the MICROSERIES are used for isolating and coupling digital signals.
They are characterised by the following features:

  • modular width 6.1 mm
  • Pluggable relay
  • Pluggable cross-connection for four voltages in input and output circuits,
  • innovative retention and ejection aid,
  • LED operating indicator, reverse polarity protection diode, free-wheeling diode
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Electromechanical Relays
Product Number MRZ 5VDC 1 CO
Product Name MICROSERIES - Relay Module 6 mm Width
Mounting Clamp Connection
Features Visual Indicator
Approvals CE, UL; RoHS
Operating Temp -13 to 131 F (-25 to 55 C)
CO 1
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170244319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details