Weidmuller MICROSERIES - Relay Module 6 mm Width MRS 60VDC 1CO

Description
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode
Description
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode

Suppliers

Company
Product
Description
Supplier Links
MICROSERIES - Relay Module 6 mm Width - MRS 60VDC 1CO - Weidmuller
Richmond, VA, USA
MICROSERIES - Relay Module 6 mm Width
MRS 60VDC 1CO
MICROSERIES - Relay Module 6 mm Width MRS 60VDC 1CO
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode

Relays of the MICROSERIES are used for isolating and coupling digital signals.
They are characterised by the following features:

  • modular width 6.1 mm
  • Pluggable relay
  • Pluggable cross-connection for four voltages in input and output circuits,
  • innovative retention and ejection aid,
  • LED operating indicator, reverse polarity protection diode, free-wheeling diode
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Electromechanical Relays
Product Number MRS 60VDC 1CO
Product Name MICROSERIES - Relay Module 6 mm Width
Mounting Screw Connection
Features Visual Indicator
Approvals CE, UL; RoHS
Operating Temp -13 to 131 F (-25 to 55 C)
CO 1
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.26 - Modular step relay 16A - 202682400000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details