Weidmuller MICROSERIES - Relay Module 6 mm Width MRS 24VDC 1CO C1D2

Description
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode
Description
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode

Suppliers

Company
Product
Description
Supplier Links
MICROSERIES - Relay Module 6 mm Width - MRS 24VDC 1CO C1D2 - Weidmuller
Richmond, VA, USA
MICROSERIES - Relay Module 6 mm Width
MRS 24VDC 1CO C1D2
MICROSERIES - Relay Module 6 mm Width MRS 24VDC 1CO C1D2
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode

Relays of the MICROSERIES are used for isolating and coupling digital signals.
They are characterised by the following features:

  • modular width 6.1 mm
  • Pluggable relay
  • Pluggable cross-connection for four voltages in input and output circuits,
  • innovative retention and ejection aid,
  • LED operating indicator, reverse polarity protection diode, free-wheeling diode
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Electromechanical Relays
Product Number MRS 24VDC 1CO C1D2
Product Name MICROSERIES - Relay Module 6 mm Width
Mounting Screw Connection
Features Visual Indicator
Approvals CE; RoHS
Operating Temp -13 to 131 F (-25 to 55 C)
CO 1
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Interface Relays - 1372109 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details