Weidmuller MICROSERIES Solid-State Relay 6 mm Width MOZ 5VDC/24VDC, 0.1A

Description
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode
Description
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode

Suppliers

Company
Product
Description
Supplier Links
MICROSERIES Solid-State Relay 6 mm Width - MOZ 5VDC/24VDC, 0.1A - Weidmuller
Richmond, VA, USA
MICROSERIES Solid-State Relay 6 mm Width
MOZ 5VDC/24VDC, 0.1A
MICROSERIES Solid-State Relay 6 mm Width MOZ 5VDC/24VDC, 0.1A
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode

Relays of the MICROSERIES are used for isolating and coupling digital signals.
They are characterised by the following features:

  • modular width 6.1 mm
  • Pluggable relay
  • Pluggable cross-connection for four voltages in input and output circuits,
  • innovative retention and ejection aid,
  • LED operating indicator, reverse polarity protection diode, free-wheeling diode
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Solid State Relays
Product Number MOZ 5VDC/24VDC, 0.1A
Product Name MICROSERIES Solid-State Relay 6 mm Width
Mounting Clamp Connection
Output Device Triac
Features Visual Indicator
Approvals CE, UL; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Mosfet, 350V, 100Ma; Contact Form Omron Electronic Components - 45J4048 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; DPST-NO (2 Form A)
View Details
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125493 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details