Weidmuller MICROOPTO Solid-State Relay 6 mm Width MOS 24VDC/5-33VDC 10A

Description
The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint. 6.1 mm width Plug-in standard ZQV 4N cross-connection Suitable for labelling with the MultiCard system Suitable for mounting on TS35 rail Housing material made of WEMID (higher thermal stability in comparison with polyamide)
Description
The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint. 6.1 mm width Plug-in standard ZQV 4N cross-connection Suitable for labelling with the MultiCard system Suitable for mounting on TS35 rail Housing material made of WEMID (higher thermal stability in comparison with polyamide)

Suppliers

Company
Product
Description
Supplier Links
MICROOPTO Solid-State Relay 6 mm Width - MOS 24VDC/5-33VDC 10A - Weidmuller
Richmond, VA, USA
MICROOPTO Solid-State Relay 6 mm Width
MOS 24VDC/5-33VDC 10A
MICROOPTO Solid-State Relay 6 mm Width MOS 24VDC/5-33VDC 10A
The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint. 6.1 mm width Plug-in standard ZQV 4N cross-connection Suitable for labelling with the MultiCard system Suitable for mounting on TS35 rail Housing material made of WEMID (higher thermal stability in comparison with polyamide)

The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint.

  • 6.1 mm width
  • Plug-in standard ZQV 4N cross-connection
  • Suitable for labelling with the MultiCard system
  • Suitable for mounting on TS35 rail
  • Housing material made of WEMID (higher thermal stability in comparison with polyamide)
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Solid State Relays
Product Number MOS 24VDC/5-33VDC 10A
Product Name MICROOPTO Solid-State Relay 6 mm Width
Mounting Screw Connection
Features Visual Indicator
Approvals CE, UL; RoHS
Operating Temp -13 to 140 F (-25 to 60 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-353G1 - 1040571-G3VM-353G1 - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
4 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125495 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details