Weidmuller Enclosure, Ip66, Wall Mount, 150 Mm, 150 Mm, 90 Mm, Stainless Steel, Silver Rohs Compliant Weidmuller KLIPPON STB 2 SS

Description
Enclosure, IP66, Wall Mount, 150 mm, 150 mm, 90 mm, Stainless Steel, Silver RoHS Compliant: Yes
Description
Enclosure, IP66, Wall Mount, 150 mm, 150 mm, 90 mm, Stainless Steel, Silver RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Klippon STB 2 SS is a wall-mounted enclosure designed for use in various industries, including energy, process, and transportation. It features a compact size with dimensions of 150 mm in height, 150 mm in width, and 90 mm in depth. Constructed from mirror-polished stainless steel (1.4404, 316L) with a thickness of 1.5 mm, this enclosure is both durable and resistant to corrosion. This enclosure is rated IP66, providing protection against dust and water ingress, making it suitable for harsh environments. It can operate in temperatures ranging from -60°C to +100°C, with a high-temperature-resistant seal made of silicone. The enclosure is equipped with welded-on mounting feet for easy installation and includes an earthing stud for electrical safety. The Klippon STB 2 SS is compliant with several international standards, including ATEX, IECEx, and cULus, ensuring its suitability for use in explosive risk zones. It also features flexible options for internal mounting rail fastening and is supplied with necessary accessories for installation. The product is RoHS compliant, indicating it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Klippon STB 2 SS is a wall-mounted enclosure designed for use in various industries, including energy, process, and transportation. It features a compact size with dimensions of 150 mm in height, 150 mm in width, and 90 mm in depth. Constructed from mirror-polished stainless steel (1.4404, 316L) with a thickness of 1.5 mm, this enclosure is both durable and resistant to corrosion. This enclosure is rated IP66, providing protection against dust and water ingress, making it suitable for harsh environments. It can operate in temperatures ranging from -60°C to +100°C, with a high-temperature-resistant seal made of silicone. The enclosure is equipped with welded-on mounting feet for easy installation and includes an earthing stud for electrical safety. The Klippon STB 2 SS is compliant with several international standards, including ATEX, IECEx, and cULus, ensuring its suitability for use in explosive risk zones. It also features flexible options for internal mounting rail fastening and is supplied with necessary accessories for installation. The product is RoHS compliant, indicating it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip66, Wall Mount, 150 Mm, 150 Mm, 90 Mm, Stainless Steel, Silver Rohs Compliant Weidmuller - 17T5938 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Wall Mount, 150 Mm, 150 Mm, 90 Mm, Stainless Steel, Silver Rohs Compliant Weidmuller
17T5938
Enclosure, Ip66, Wall Mount, 150 Mm, 150 Mm, 90 Mm, Stainless Steel, Silver Rohs Compliant Weidmuller 17T5938
Enclosure, IP66, Wall Mount, 150 mm, 150 mm, 90 mm, Stainless Steel, Silver RoHS Compliant: Yes

Enclosure, IP66, Wall Mount, 150 mm, 150 mm, 90 mm, Stainless Steel, Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 17T5938
Product Name Enclosure, Ip66, Wall Mount, 150 Mm, 150 Mm, 90 Mm, Stainless Steel, Silver Rohs Compliant Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers