Weidmuller Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Fibre Optic Mounting Rail Outlet SC-Duplex IE-TO-SCD-MM

Description
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories
Description
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories

Suppliers

Company
Product
Description
Supplier Links
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Fibre Optic Mounting Rail Outlet SC-Duplex - IE-TO-SCD-MM - Weidmuller
Richmond, VA, USA
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Fibre Optic Mounting Rail Outlet SC-Duplex
IE-TO-SCD-MM
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Fibre Optic Mounting Rail Outlet SC-Duplex IE-TO-SCD-MM
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories

Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source.
The benefits for you:

  • IEC-standardised connector, in variants 1, 4, 5, 6, and 14
  • In Cat. 6A throughout with STEADYTEC® technology
  • cables pre-assembled and by the metre
  • copper and fibre-optic cables
  • IP20 and IP67
  • all relevant industrial connections: RJ45, M12, SC, ...
  • comprehensive accessories
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Fiber Optic Connectors
Product Number IE-TO-SCD-MM
Product Name Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Fibre Optic Mounting Rail Outlet SC-Duplex
Connector / Adapter Connector
Connector Type SC
Fiber Application Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Mating Adapter, SC/APC Female to SC/APC Female - F-MA-SA-SA - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type SC
Insertion Loss 0.1000 dB
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fiber Optic Adapters - 6455 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details